multicomp PRO Resistor, Thick Film, 620 Ohm, 63Mw, 1%; Resistance Multicomp Pro MC0402WGF6200TCE-TR

Description
RESISTOR, THICK FILM, 620 OHM, 63mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 620 OHM, 63mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 620 Ohm, 63Mw, 1%; Resistance Multicomp Pro - 58K4395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 620 Ohm, 63Mw, 1%; Resistance Multicomp Pro
58K4395
Resistor, Thick Film, 620 Ohm, 63Mw, 1%; Resistance Multicomp Pro 58K4395
RESISTOR, THICK FILM, 620 OHM, 63mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 620 OHM, 63mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4395
Product Name Resistor, Thick Film, 620 Ohm, 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details