multicomp PRO Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Multicomp Pro MC0402WGF499JTCE

Description
RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Multicomp Pro - 79M5889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Multicomp Pro
79M5889
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Multicomp Pro 79M5889
RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M5889
Product Name Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details