multicomp PRO Resistor, Thick Film, 470Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF4703TCE-TR

Description
RESISTOR, THICK FILM, 470KOHM, 63mW, 1%, FULL REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 470KOHM, 63mW, 1%, FULL REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 470Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4370
Resistor, Thick Film, 470Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4370
RESISTOR, THICK FILM, 470KOHM, 63mW, 1%, FULL REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 63mW, 1%, FULL REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4370
Product Name Resistor, Thick Film, 470Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details