multicomp PRO Resistor, Thick Film, 4.7Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF4701TCE-TR

Description
RESISTOR, THICK FILM, 4.7KOHM, 63mW, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 4.7KOHM, 63mW, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.7Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4366
Resistor, Thick Film, 4.7Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4366
RESISTOR, THICK FILM, 4.7KOHM, 63mW, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 63mW, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4366
Product Name Resistor, Thick Film, 4.7Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details