multicomp PRO Resistor, Thick Film, 390Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF3903TCE-TR

Description
RESISTOR, THICK FILM, 390KOHM, 63mW, 1%, FULL REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 390KOHM, 63mW, 1%, FULL REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4350
Resistor, Thick Film, 390Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4350
RESISTOR, THICK FILM, 390KOHM, 63mW, 1%, FULL REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 63mW, 1%, FULL REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4350
Product Name Resistor, Thick Film, 390Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers