multicomp PRO Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF360JTCE-TR

Description
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%, FULL REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%, FULL REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4332
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4332
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%, FULL REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%, FULL REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4332
Product Name Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details