multicomp PRO Resistor, Thick Film, 360Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF3603TCE-TR

Description
RESISTOR, THICK FILM, 360KOHM, 63mW, 1%, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 360KOHM, 63mW, 1%, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 360Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4340
Resistor, Thick Film, 360Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4340
RESISTOR, THICK FILM, 360KOHM, 63mW, 1%, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 360KOHM, 63mW, 1%, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4340
Product Name Resistor, Thick Film, 360Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details