multicomp PRO Resistor, Thick Film, 300Kohm, 63Mw, 1%; Resistance Multicomp Pro MC0402WGF3003TCE-TR

Description
RESISTOR, THICK FILM, 300KOHM, 63mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 300KOHM, 63mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 300Kohm, 63Mw, 1%; Resistance Multicomp Pro - 58K4320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 300Kohm, 63Mw, 1%; Resistance Multicomp Pro
58K4320
Resistor, Thick Film, 300Kohm, 63Mw, 1%; Resistance Multicomp Pro 58K4320
RESISTOR, THICK FILM, 300KOHM, 63mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 300KOHM, 63mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4320
Product Name Resistor, Thick Film, 300Kohm, 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details