multicomp PRO Resistor, Thick Film Chip, 24 Ohm 63Mw, 1%; Resistance Multicomp Pro MC0402WGF240JTCE-TR

Description
RESISTOR, THICK FILM CHIP, 24 OHM 63mW, 1%; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 24 OHM 63mW, 1%; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 24 Ohm 63Mw, 1%; Resistance Multicomp Pro - 58K4292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 24 Ohm 63Mw, 1%; Resistance Multicomp Pro
58K4292
Resistor, Thick Film Chip, 24 Ohm 63Mw, 1%; Resistance Multicomp Pro 58K4292
RESISTOR, THICK FILM CHIP, 24 OHM 63mW, 1%; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 24 OHM 63mW, 1%; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4292
Product Name Resistor, Thick Film Chip, 24 Ohm 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details