multicomp PRO Thick Film Resistor, 220Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF2203TCE-TR

Description
THICK FILM RESISTOR, 220KOHM, 63mW, 1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 220KOHM, 63mW, 1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 220Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4290 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4290
Thick Film Resistor, 220Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4290
THICK FILM RESISTOR, 220KOHM, 63mW, 1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 220KOHM, 63mW, 1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4290
Product Name Thick Film Resistor, 220Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details