multicomp PRO Resistor, Thick Film, 18Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF1802TCE-TR

Description
RESISTOR, THICK FILM, 18KOHM, 63mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 18KOHM, 63mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 18Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4268
Resistor, Thick Film, 18Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4268
RESISTOR, THICK FILM, 18KOHM, 63mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 63mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4268
Product Name Resistor, Thick Film, 18Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details