multicomp PRO Resistor, Thick Film, 130 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF1300TCE-TR

Description
RESISTOR, THICK FILM, 130 OHM, 63mW, 1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 130 OHM, 63mW, 1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 130 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4234
Resistor, Thick Film, 130 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4234
RESISTOR, THICK FILM, 130 OHM, 63mW, 1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 130 OHM, 63mW, 1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4234
Product Name Resistor, Thick Film, 130 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers