multicomp PRO Resistor, Thick Film Chip, 11 Ohm 63Mw, 1%; Resistance Multicomp Pro MC0402WGF110JTCE-TR

Description
RESISTOR, THICK FILM CHIP, 11 OHM 63mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 11 OHM 63mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 11 Ohm 63Mw, 1%; Resistance Multicomp Pro - 58K4214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 11 Ohm 63Mw, 1%; Resistance Multicomp Pro
58K4214
Resistor, Thick Film Chip, 11 Ohm 63Mw, 1%; Resistance Multicomp Pro 58K4214
RESISTOR, THICK FILM CHIP, 11 OHM 63mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 11 OHM 63mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4214
Product Name Resistor, Thick Film Chip, 11 Ohm 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details