multicomp PRO Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Multicomp Pro MC0402WG00000TCE-TR

Description
RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Multicomp Pro - 58K4443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Multicomp Pro
58K4443
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Multicomp Pro 58K4443
RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4443
Product Name Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details