multicomp PRO Res, Thick Film, 0R, 1%, 0.063W, 0402; Resistor Case / Package Multicomp Pro MC0402WG00000TCE-TC

Description
RES, THICK FILM, 0R, 1%, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 1%, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 1%, 0.063W, 0402; Resistor Case / Package Multicomp Pro - 58K4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1%, 0.063W, 0402; Resistor Case / Package Multicomp Pro
58K4442
Res, Thick Film, 0R, 1%, 0.063W, 0402; Resistor Case / Package Multicomp Pro 58K4442
RES, THICK FILM, 0R, 1%, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1%, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4442
Product Name Res, Thick Film, 0R, 1%, 0.063W, 0402; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details