multicomp PRO Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Multicomp Pro MC0402N8R0D500CT

Description
CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Multicomp Pro - 03AC3143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Multicomp Pro
03AC3143
Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Multicomp Pro 03AC3143
CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 8PF, 50V, C0G/NP0, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 8Pf, 50V, 0402; Capacitance Multicomp Pro - 33R0315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 8Pf, 50V, 0402; Capacitance Multicomp Pro
33R0315
Cap, Mlcc, C0G/np0, 8Pf, 50V, 0402; Capacitance Multicomp Pro 33R0315
CAP, MLCC, C0G/NP0, 8PF, 50V, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 8PF, 50V, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3143 33R0315
Product Name Cap, 8Pf, 50V, C0G/np0, 0402; Capacitance Multicomp Pro Cap, Mlcc, C0G/np0, 8Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details