CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y2141 |
| Product Name | Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 6.80E-6 microF |