multicomp PRO Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro MC0402N5R0C500LT

Description
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro - 06R4841 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro
06R4841
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro 06R4841
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4841
Product Name Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details