multicomp PRO Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro MC0402N510J500CT

Description
CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4845
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4845
CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0402; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 51 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0334 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 51 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0334
Smd Multilayer Ceramic Capacitor, Mc Series, 51 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0334
SMD Multilayer Ceramic Capacitor, MC Series, 51 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 51 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 51Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 51Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3139
Cap, 51Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3139
CAP, 51PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:51pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 51PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:51pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4845 33R0334 03AC3139
Product Name Capacitor Ceramic 51Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 51 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 51Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.10E-5 microF 5.10E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers