multicomp PRO Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro MC0402N470J500CT

Description
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro - 33R0333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
33R0333
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro 33R0333
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro - 94W8708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
94W8708
Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro 94W8708
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0333
Product Name Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers