multicomp PRO Cap, 3.9Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N3R9C500CT

Description
CAP, 3.9PF, 50V, C0G/NP0, 0402, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 3.9PF, 50V, C0G/NP0, 0402, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.9Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 97Y2131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
97Y2131
Cap, 3.9Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 97Y2131
CAP, 3.9PF, 50V, C0G/NP0, 0402, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 3.9PF, 50V, C0G/NP0, 0402, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2131
Product Name Cap, 3.9Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers