multicomp PRO Cap, Mlcc, C0G, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MC0402N2R0C500CT

Description
CAP, MLCC, C0G, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 33R0309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
33R0309
Cap, Mlcc, C0G, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 33R0309
CAP, MLCC, C0G, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3129
Cap, 2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3129
CAP, 2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0309 03AC3129
Product Name Cap, Mlcc, C0G, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro Cap, 2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers