multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402N1R5C500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 03AC3120, is a multilayer ceramic capacitor with a capacitance of 1.5 pF and a voltage rating of 50V. It features a C0G/NP0 dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is housed in a compact 0402 (1005 metric) case size, facilitating space-saving designs in electronic circuits. It has a capacitance tolerance of ±0.25 pF, ensuring precise performance in applications. This product is compliant with RoHS standards, indicating it is free from hazardous substances. The capacitor is available in reel packaging, which is convenient for automated assembly processes. It is suitable for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 03AC3120, is a multilayer ceramic capacitor with a capacitance of 1.5 pF and a voltage rating of 50V. It features a C0G/NP0 dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is housed in a compact 0402 (1005 metric) case size, facilitating space-saving designs in electronic circuits. It has a capacitance tolerance of ±0.25 pF, ensuring precise performance in applications. This product is compliant with RoHS standards, indicating it is free from hazardous substances. The capacitor is available in reel packaging, which is convenient for automated assembly processes. It is suitable for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0308 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0308
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0308
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3120
Cap, 1.5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3120
CAP, 1.5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0308 03AC3120
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 1.5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details