multicomp PRO Ceramic Capacitor 110Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro MC0402N111J500CT

Description
CERAMIC CAPACITOR 110PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 110PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 110Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4775 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 110Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro
06R4775
Ceramic Capacitor 110Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro 06R4775
CERAMIC CAPACITOR 110PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 110PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 110Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 33R0343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 110Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
33R0343
Cap, Mlcc, C0G, 110Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 33R0343
CAP, MLCC, C0G, 110PF, 50V, 0402, REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 110PF, 50V, 0402, REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 110Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp - 03AC3122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 110Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp
03AC3122
Cap, 110Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp 03AC3122
CAP, 110PF, 50V, 5%, C0G, 0402, REEL; Capacitance:110pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 110PF, 50V, 5%, C0G, 0402, REEL; Capacitance:110pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4775 03AC3122
Product Name Ceramic Capacitor 110Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro Cap, 110Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details