multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402N101J250CT

Description
Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 06X6155 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
06X6155
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 06X6155
Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8701 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8701
Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8701
Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 100Pf, 25V, Np0, 0402; Capacitance Multicomp Pro - 90W2811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 100Pf, 25V, Np0, 0402; Capacitance Multicomp Pro
90W2811
Capacitor, Mlcc, 100Pf, 25V, Np0, 0402; Capacitance Multicomp Pro 90W2811
CAPACITOR, MLCC, 100PF, 25V, NP0, 0402; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, 100PF, 25V, NP0, 0402; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6155 90W2811
Product Name Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 100Pf, 25V, Np0, 0402; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers