multicomp PRO Cap, 10Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N100J250CT

Description
CAP, 10PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 10PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 97Y2115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
97Y2115
Cap, 10Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 97Y2115
CAP, 10PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 10PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2115
Product Name Cap, 10Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details