multicomp PRO Cap, Mlcc, Y5V, 0.022Uf, 50V, 0402, Reel; Capacitance Multicomp Pro MC0402F223Z500CT

Description
CAP, MLCC, Y5V, 0.022UF, 50V, 0402, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 0.022UF, 50V, 0402, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0402, Reel; Capacitance Multicomp Pro - 97Y2105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0402, Reel; Capacitance Multicomp Pro
97Y2105
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0402, Reel; Capacitance Multicomp Pro 97Y2105
CAP, MLCC, Y5V, 0.022UF, 50V, 0402, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.022UF, 50V, 0402, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2105
Product Name Cap, Mlcc, Y5V, 0.022Uf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details