multicomp PRO Cap, Mlcc, Y5V, 1Uf, 6.3V, 0402, Reel; Capacitance Multicomp Pro MC0402F105Z6R3CT

Description
CAP, MLCC, Y5V, 1UF, 6.3V, 0402, REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, MLCC, Y5V, 1UF, 6.3V, 0402, REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 1Uf, 6.3V, 0402, Reel; Capacitance Multicomp Pro - 33R0261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 1Uf, 6.3V, 0402, Reel; Capacitance Multicomp Pro
33R0261
Cap, Mlcc, Y5V, 1Uf, 6.3V, 0402, Reel; Capacitance Multicomp Pro 33R0261
CAP, MLCC, Y5V, 1UF, 6.3V, 0402, REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 1UF, 6.3V, 0402, REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0261
Product Name Cap, Mlcc, Y5V, 1Uf, 6.3V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details