multicomp PRO Cap, Mlcc, Y5V, 0.1Uf, 25V, 0402; Capacitance Multicomp Pro MC0402F104M250CT

Description
CAP, MLCC, Y5V, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0402; Capacitance Multicomp Pro - 97Y2103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0402; Capacitance Multicomp Pro
97Y2103
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0402; Capacitance Multicomp Pro 97Y2103
CAP, MLCC, Y5V, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2103
Product Name Cap, Mlcc, Y5V, 0.1Uf, 25V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details