CAP, 8200PF, 50V, 10%, X7R, 0402, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y2100 |
| Product Name | Cap, 8200Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0082 microF |
| Capacitance Tolerance | 10 (+/- %) |