multicomp PRO Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402; Capacitance Multicomp Pro MC0402B822K160CT

Description
CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402; Capacitance Multicomp Pro - 06R4729 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402; Capacitance Multicomp Pro
06R4729
Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402; Capacitance Multicomp Pro 06R4729
CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 16V, X7R, 10%, 0402; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4730
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4730
CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0265 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0265
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0265
Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3110
Cap, 8200Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3110
CAP, 8200PF, 16V, 10%, X7R, 0402, REEL; Capacitance:8200pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 8200PF, 16V, 10%, X7R, 0402, REEL; Capacitance:8200pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06R4729 06R4730 33R0265 03AC3110
Product Name Ceramic Capacitor 8200Pf, 16V, X7R, 10%, 0402; Capacitance Multicomp Pro Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 8200Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details