CAP, 5600PF, 16V, 10%, X7R, 0402, REEL; Capacitance:5600pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 5600 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC3103 | 33R0263 |
| Product Name | Cap, 5600Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 5600 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0056 microF | |
| Capacitance Tolerance | 10 (+/- %) |