multicomp PRO Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro MC0402B272K500CT

Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro - 06R4679 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro
06R4679
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro 06R4679
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3097
Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3097
CAP, 2700PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 10%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4679 03AC3097
Product Name Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro Cap, 2700Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0027 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers