multicomp PRO Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B272J500CT

Description
CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro - 97Y2082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
97Y2082
Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro 97Y2082
CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 5%, X7R, 0402, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2082
Product Name Cap, 2700Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0027 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers