multicomp PRO Cap, 270Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B271K250CT

Description
CAP, 270PF, 25V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 270PF, 25V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3095
Cap, 270Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3095
CAP, 270PF, 25V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 25V, 10%, X7R, 0402, REEL; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0283 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0283
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0283
Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3095 33R0283
Product Name Cap, 270Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.70E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details