multicomp PRO Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro MC0402B222K250CT

Description
CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4666
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4666
CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3094
Cap, 2200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3094
CAP, 2200PF, 25V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 25V, 10%, X7R, 0402, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0294 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0294
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0294
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4666 03AC3094 33R0294
Product Name Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro Cap, 2200Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details