multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402B222J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 06X6150 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
06X6150
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 06X6150
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0402; Capacitance Multicomp Pro - 90W2803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0402; Capacitance Multicomp Pro
90W2803
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0402; Capacitance Multicomp Pro 90W2803
CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0402; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8693 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8693
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8693
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6150 90W2803
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0402; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details