multicomp PRO Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402; Capacitance Multicomp Pro MC0402B153K160CT

Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402; Capacitance Multicomp Pro - 06R4647 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402; Capacitance Multicomp Pro
06R4647
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402; Capacitance Multicomp Pro 06R4647
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 74X9890 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
74X9890
Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 74X9890
Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0268 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0268
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0268
SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4647 74X9890
Product Name Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0402; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details