multicomp PRO Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro MC0402B104K160CT

Description
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes
Description
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro - 94W8587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro
94W8587
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro 94W8587
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro - 33R0276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro
33R0276
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro 33R0276
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8587
Product Name Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details