multicomp PRO Axial Fan, 30Mm, 5Vdc, 3.7Cfm, 15.7Dba; Supply Voltage Vdc Multicomp MC035492

Description
AXIAL FAN, 30MM, 5VDC, 3.7CFM, 15.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.7CFM; Noise Rating:15.7dBA; Power Rating:420mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 5VDC, 3.7CFM, 15.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.7CFM; Noise Rating:15.7dBA; Power Rating:420mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 5Vdc, 3.7Cfm, 15.7Dba; Supply Voltage Vdc Multicomp - 77AC3119 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.7Cfm, 15.7Dba; Supply Voltage Vdc Multicomp
77AC3119
Axial Fan, 30Mm, 5Vdc, 3.7Cfm, 15.7Dba; Supply Voltage Vdc Multicomp 77AC3119
AXIAL FAN, 30MM, 5VDC, 3.7CFM, 15.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.7CFM; Noise Rating:15.7dBA; Power Rating:420mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.7CFM, 15.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.7CFM; Noise Rating:15.7dBA; Power Rating:420mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AC3119
Product Name Axial Fan, 30Mm, 5Vdc, 3.7Cfm, 15.7Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.7 SCFM (6.29 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.63 SCFM (120 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details