multicomp PRO Connector, Terminal, Loudspeaker, Dual; Product Range Multicomp MC02194

Description
CONNECTOR, TERMINAL, LOUDSPEAKER, DUAL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Type:Terminal Block; Contact Termination:Feed Through
Datasheet
Description
CONNECTOR, TERMINAL, LOUDSPEAKER, DUAL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Type:Terminal Block; Contact Termination:Feed Through
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Terminal, Loudspeaker, Dual; Product Range Multicomp - 14J3733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Terminal, Loudspeaker, Dual; Product Range Multicomp
14J3733
Connector, Terminal, Loudspeaker, Dual; Product Range Multicomp 14J3733
CONNECTOR, TERMINAL, LOUDSPEAKER, DUAL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Type:Terminal Block; Contact Termination:Feed Through

CONNECTOR, TERMINAL, LOUDSPEAKER, DUAL; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Type:Terminal Block; Contact Termination:Feed Through

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14J3733
Product Name Connector, Terminal, Loudspeaker, Dual; Product Range Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers