multicomp PRO Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Multicomp Pro MC0201X333K6R3CT

Description
CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Multicomp Pro - 06R4597 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Multicomp Pro
06R4597
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Multicomp Pro 06R4597
CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 74X9887 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
74X9887
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 74X9887
Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4597 74X9887
Product Name Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details