multicomp PRO Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201; Capacitance Multicomp Pro MC0201X103K100CT

Description
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201; Capacitance Multicomp Pro - 06R4584 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201; Capacitance Multicomp Pro
06R4584
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201; Capacitance Multicomp Pro 06R4584
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0238 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0238
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0238
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4584 33R0238
Product Name Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers