multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201N560J160CT

Description
Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0239 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0239
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0239
Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0239
Product Name Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details