multicomp PRO Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201; Capacitance Multicomp Pro MC0201N100F250LT

Description
CERAMIC CAPACITOR 10PF 25V, C0G, 1%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:0.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 25V, C0G, 1%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:0.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201; Capacitance Multicomp Pro - 06R4553 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201; Capacitance Multicomp Pro
06R4553
Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201; Capacitance Multicomp Pro 06R4553
CERAMIC CAPACITOR 10PF 25V, C0G, 1%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 25V, C0G, 1%, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 25V, 1%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro - 03AC3079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, 1%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
03AC3079
Cap, 10Pf, 25V, 1%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro 03AC3079
CAP, 10PF, 25V, 1%, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 10PF, 25V, 1%, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4553 03AC3079
Product Name Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201; Capacitance Multicomp Pro Cap, 10Pf, 25V, 1%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details