multicomp PRO Res, Thick Film, 0R, 5%, 0.05W, 0201; Resistor Case / Package Multicomp Pro MC0201L6JR000SE

Description
RES, THICK FILM, 0R, 5%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 5%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 5%, 0.05W, 0201; Resistor Case / Package Multicomp Pro - 84R2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 5%, 0.05W, 0201; Resistor Case / Package Multicomp Pro
84R2147
Res, Thick Film, 0R, 5%, 0.05W, 0201; Resistor Case / Package Multicomp Pro 84R2147
RES, THICK FILM, 0R, 5%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 5%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2147
Product Name Res, Thick Film, 0R, 5%, 0.05W, 0201; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details