multicomp PRO Res, Thick Film, 5R1, 5%, 0.05W, 0201; Resistance Multicomp Pro MC0201L6J5R10SE

Description
RES, THICK FILM, 5R1, 5%, 0.05W, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 5R1, 5%, 0.05W, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R1, 5%, 0.05W, 0201; Resistance Multicomp Pro - 84R2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.05W, 0201; Resistance Multicomp Pro
84R2752
Res, Thick Film, 5R1, 5%, 0.05W, 0201; Resistance Multicomp Pro 84R2752
RES, THICK FILM, 5R1, 5%, 0.05W, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.05W, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2752
Product Name Res, Thick Film, 5R1, 5%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details