multicomp PRO Res, 270K, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro MC0201L6J2703SE

Description
RES, 270K, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:270kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Description
RES, 270K, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:270kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0288
Res, 270K, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0288
RES, 270K, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:270kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 270K, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:270kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0288
Product Name Res, 270K, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 270000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details