multicomp PRO Res, Thick Film, 1K5, 5%, 0.05W, 0201; Resistance Multicomp MC0201L6J1501SE

Description
RES, THICK FILM, 1K5, 5%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 1K5, 5%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.05W, 0201; Resistance Multicomp - 84R2243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.05W, 0201; Resistance Multicomp
84R2243
Res, Thick Film, 1K5, 5%, 0.05W, 0201; Resistance Multicomp 84R2243
RES, THICK FILM, 1K5, 5%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp - 74AC1408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp
74AC1408
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp 74AC1408
RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.5kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.5kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2243 74AC1408
Product Name Res, Thick Film, 1K5, 5%, 0.05W, 0201; Resistance Multicomp Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603 0201; 0603
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers