multicomp PRO Res, 1K18, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro MC0201L6J1181SE

Description
RES, 1K18, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.18kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 1K18, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.18kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0260
Res, 1K18, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0260
RES, 1K18, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.18kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K18, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.18kohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0260
Product Name Res, 1K18, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details